TE Connectivity 209M318-19C
- 收藏
- 对比
209M318-19C
2460-209M318-19C
圆形连接器 - 后壳和电缆夹
--
大陆
立即发货

CONN BACKSH ADPT SZ19 F SIL M28
1最小包装量--
209M318-19C详情
TE Connectivity 209M318-19C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Cable
RoHS
Compliant
包装
Bulk
连接器类型
双工 LC
性别
Male
导线/电缆种类
跳线
电缆长度
9 m
辐射硬化
无
209M318-19C拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。