TE Connectivity 209M420-19C
- 收藏
- 对比
209M420-19C
2460-209M420-19C
圆形连接器 - 后壳和电缆夹
--
大陆
立即发货

Connector Accessories Coupling Adapter
--最小包装量--
209M420-19C详情
TE Connectivity 209M420-19C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Shell Sizes
21
Shell Style#
Straight
MIL Type
MIL-DTL-38999 III, IV
Unit Weight
0.824529 oz
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
可旋转联轴器
Part # Aliases
847222-000
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
RoHS
N
子类别
Circular Connectors
产品类别
Circular MIL Spec Strain Reliefs & Adapters
电缆直径
23.29 mm
产品
Adapters
产品类别
Circular MIL Spec Strain Reliefs & Adapters
209M420-19C拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。