TE Connectivity 20SRBS8-X
- 收藏
- 对比
20SRBS8-X
2460-20SRBS8-X
EMI/RFI 滤波器(LC,RC 网络)
--
大陆
立即发货

Multi-Function Inlet Filters, Power Line, Vertical, 20 A, Snap-In, IEC Input, Wire Lead Output, 250 VAC, Filtered, IEC 60320-1 C-20, Corcom SRB
1最小包装量--
20SRBS8-X详情
TE Connectivity 20SRBS8-X重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Filter Current Ratingu2009(A)
20
Leakage Current (Max) (250VAC, 50Hz)u2009(µA)
130
Leakage Current (Max) (120VAC, 60Hz)u2009(µA)
70
Mount Angleu2009
Vertical
Filter Typeu2009
电力线
TE Internal Description
20SRBS8-X=F8437
TE Internal #
6-1609152-4
20SRBS8-X拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。