TE Connectivity 2-100400-0
- 收藏
- 对比
2-100400-0
2460-2-100400-0
端子板 - 线对板
--
大陆
立即发货

Ribbon Cable Connectors, Cable-to-Board, 20 Position, 2.54 mm [.1 in] Centerline, Right Angle, Through Hole - Solder, 2 Row, Micro-MaTch Industrial
1最小包装量--
2-100400-0详情
TE Connectivity 2-100400-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2-100400-0
TE Internal Description
MICRO-MATCH FSID NP
Connector Systemu2009
Cable-to-Board
Number of Positionsu2009
20
PCB Mount Retention Typeu2009
Kinked Legs
PCB Mount Retentionu2009
With
Centerline (Pitch)u2009
2.54u2009mmu2009[u2009.1u2009inu2009]
2-100400-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。