TE Connectivity 2102081-1
- 收藏
- 对比
2102081-1
2460-2102081-1
背板连接器 - 专用
--
大陆
立即发货

FORTIS ZD 2PR 10COL R/A FULL SHROUD ASSY
--最小包装量--
2102081-1详情
TE Connectivity 2102081-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body Orientation
直角
Number of Contact Rows
6
Factory Pack QuantityFactory Pack Quantity
20
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
RoHS
N
包装
PACKAGE
类型
高速
子类别
背板连接器
产品类别
High Speed / Modular Connectors
最大额定电流
1.5/Contact(A)
安装角
直角
产品类别
High Speed / Modular Connectors
2102081-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。