TE Connectivity 2102247-4
- 收藏
- 对比
2102247-4
2460-2102247-4
集成电路(IC)
--
大陆
立即发货

FORTIS ZD 3PR EMI ASSY RA DIFF 93/7 SNPB
1最小包装量--
2102247-4详情
TE Connectivity 2102247-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
52 Weeks, 6 Days
Manufacturer Part Number
2102247-4
Rohs Code
无
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.85
Contact Finish Mating
未说明
Contact Materials
未说明
Factory Pack QuantityFactory Pack Quantity
6
Brand
TE Connectivity / AMP
RoHS
N
ECCN 代码
EAR99
连接器类型
板连接器
HTS代码
8536.69.40.40
子类别
背板连接器
Reach合规守则
unknown
Brand Name
TE Connectivity
产品类别
High Speed / Modular Connectors
产品类别
High Speed / Modular Connectors
2102247-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。