TE Connectivity 2102452-1
- 收藏
- 对比
2102452-1
2460-2102452-1
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Board, 8 Position, Size 08, Receptacle, Jam Nut Receptacle, CeeLok FAS-T Connector
1最小包装量--
2102452-1详情
TE Connectivity 2102452-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Typeu2009
果酱螺母插座
Circular Connector Typeu2009
Receptacle
Circular Connector Shell Sizeu2009
08
Number of Positionsu2009
8
Connector Systemu2009
Cable-to-Board
TE Internal Description
CeeLok FAS-T, Receptacle Assy, PCB, Ni
TE Internal #
2102452-1
2102452-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。