TE Connectivity 2102452-2
- 收藏
- 对比
2102452-2
2460-2102452-2
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Board, 8 Position, Size 08, Receptacle, Jam Nut Receptacle, CeeLok FAS-T Connector
1最小包装量--
2102452-2详情
TE Connectivity 2102452-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2102452-2
TE Internal Description
CeeLok FAS-T, Receptacle Assy, PCB, ZnNi
Connector Systemu2009
Cable-to-Board
Number of Positionsu2009
8
Circular Connector Shell Sizeu2009
08
Circular Connector Typeu2009
Receptacle
Shell Typeu2009
果酱螺母插座
2102452-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。