TE Connectivity 2-102567-3
- 收藏
- 对比
2-102567-3
2460-2-102567-3
端子板 - 线对板
--
大陆
立即发货

PCB Mount Header, Vertical, Board-to-Board, 14 Position, 2.54 mm [.1 in] Centerline, Fully Shrouded, Gold, Through Hole - Solder, AMPMODU Headers
1最小包装量--
2-102567-3详情
TE Connectivity 2-102567-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2-102567-3
TE Internal Description
14 MODII 2PC HDR DR SHRD .100
Number of Positionsu2009
14
Connector Systemu2009
Board-to-Board
PCB Mount Orientationu2009
Vertical
PCB Connector Assembly Typeu2009
PCB安装接头
Number of Rowsu2009
2
2-102567-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。