TE Connectivity 2103234-1
- 收藏
- 对比
2103234-1
2460-2103234-1
矩形连接器 - 配件
--
大陆
立即发货

Automotive Connector Caps & Covers
1最小包装量--
2103234-1详情
TE Connectivity 2103234-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Materials
Gold
RoHS
Compliant
Body Orientation
Straight
Product Diameter (mm)
Not Required(mm)
Unit Weight
4.601841 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
包装
PACKAGE
类型
盖板总成
子类别
汽车连接器
配件类型
盖板总成
产品类别
汽车连接器
产品
Accessories
产品类别
汽车连接器
2103234-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。