TE Connectivity 2103247-5
- 收藏
- 对比
2103247-5
2460-2103247-5
端子板 - 线对板
--
大陆
立即发货

PCB Mount Header, Vertical, Wire-to-Device, Fully Shrouded, Silver, Through Hole - Press-Fit, Sealable, Signal, Orange, HVA 280
--最小包装量--
2103247-5详情
TE Connectivity 2103247-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mating Tab Widthu2009
2.8u2009mmu2009[u2009.11u2009inu2009]
Primary Product Coloru2009
Orange
PCB Mount Orientationu2009
Vertical
Sealableu2009
有
Connector Systemu2009
Wire-to-Device
TE Internal Description
SPLIT HEADER ASSY, KEY E, HVA280
TE Internal #
2103247-5
2103247-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。