TE Connectivity 2103346-2
- 收藏
- 对比
2103346-2
2460-2103346-2
端子板 - 线对板
--
大陆
立即发货

PCB Mount Header, Vertical, Wire-to-Device, 4 Position, Fully Shrouded, Tin, Through Hole - Press-Fit, Sealable, Signal, Orange, HVA 280
--最小包装量--
2103346-2详情
TE Connectivity 2103346-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal Description
HVA280 2 Bay Header Sub-Assy, KEY D, F
Connector Systemu2009
Wire-to-Device
Number of Positionsu2009
4
Sealableu2009
有
PCB Mount Orientationu2009
Vertical
Number of Rowsu2009
1
TE Internal #
2103346-2
2103346-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。