TE Connectivity 2-104071-1
- 收藏
- 对比
2-104071-1
2460-2-104071-1
端子板 - 线对板
--
大陆
立即发货

PCB Mount Header, Vertical, Board-to-Board, 10 Position, 1.27 mm [.05 in] Centerline, Fully Shrouded, Gold, Through Hole - Solder, AMPMODU System 50
1最小包装量--
2-104071-1详情
TE Connectivity 2-104071-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
PCB Connector Assembly Typeu2009
PCB安装接头
TE Internal Description
10 SYS 50 HDR SRST SHRD, AU FL
TE Internal #
2-104071-1
PCB Mount Orientationu2009
Vertical
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
10
Number of Rowsu2009
1
2-104071-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。