TE Connectivity 2-104347-7
- 收藏
- 对比
2-104347-7
2460-2-104347-7
矩形连接器 - 针座,公插针
--
大陆
立即发货

.100 inch AMPMODU Headers
1最小包装量--
2-104347-7详情
TE Connectivity 2-104347-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
终端数量
10
Body Orientation
Straight
Voltage, Rating
1250VDC/900VAC
Shell Size / Insert Arrangement
24-21
Operating Temp Range
-55C to 125C
Termination Method
Crimp
Mounting Styles
Cable
Contact Materials
Copper Alloy
Rad Hardened
无
Contact Classification
(1/9)Signal
类型
Circular
性别
RCP
接头数量
10(POS)
端口的数量
1(Port)
家人
ACC
外壳电镀
Cadmium
应力消除
无
2-104347-7拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。