TE Connectivity 2-104477-7
- 收藏
- 对比
2-104477-7
2460-2-104477-7
端子板 - 线对板
--
大陆
立即发货

PCB Mount Header, Right Angle, Board-to-Board, 100 Position, 1.27 mm [.05 in] Centerline, Fully Shrouded, Gold, AMPMODU System 50
1最小包装量--
2-104477-7详情
TE Connectivity 2-104477-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2-104477-7
TE Internal Description
100 SYS50 HDR DRRA SHRD W/.145 LDS,AUFL
PCB Connector Assembly Typeu2009
PCB安装接头
PCB Mount Orientationu2009
直角
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
100
Number of Rowsu2009
2
2-104477-7拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。