TE Connectivity 2107344-1
- 收藏
- 对比
2107344-1
2460-2107344-1
套管 - 电源连接器
--
大陆
立即发货

Compression Connectors, EMEA, Crimp, ≤ 42 kV, Aluminum, Deep Step Indentation, Aluminum-Copper, Indoor Use, Palm Hole Diameter 13, Copper Palm
1最小包装量--
2107344-1详情
TE Connectivity 2107344-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2107344-1
TE Internal Description
XCX 300 36 D13 C5AU 300
Alias #
CR7347-000
Compression Connector Product Availabilityu2009
EMEA
Compression Connector Technologyu2009
Crimp
Compression Connector Voltage Classu2009(kV)
≤ 42
Compression Connector Conductor Materialu2009
Aluminum
Conductor Cross-Sectionu2009(mm²)
300
2107344-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。