TE Connectivity 2107475-2
- 收藏
- 对比
2107475-2
2460-2107475-2
套管 - 电源连接器
--
大陆
立即发货

Power Connector Tools, ASIA / ANZPAC / AMERICAS, Li-Ion Battery Technology, Cross-Section Area (Copper Cable) 6 – 120 mm², Force 2.5 tons
1最小包装量--
2107475-2详情
TE Connectivity 2107475-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2107475-2
TE Internal Description
UNIPRESS 6/120 +COF+CHARG
Power Connector Tool Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, China, EMEA
Power Connector Tool Technologyu2009
Li-Ion Battery Technology
Cross-Section Area (Copper Cable)u2009(mm²)
6 – 120
Forceu2009
2.5 tons
Power Connector Tool Sizeu2009(mm)
395 x 130 x 75
2107475-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。