TE Connectivity 2108853-1
- 收藏
- 对比
2108853-1
2460-2108853-1
RF/IF,射频/中频和 RFID
--
大陆
立即发货

Antenna, GNSS, Printed Circuit Board, Adhesive, MHF, Cable Length .33 ft [.1 m], Embedded, Product Length 1.693 in [43 mm], GNSS
1最小包装量--
2108853-1详情
TE Connectivity 2108853-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2108853-1
TE Internal Description
Active ant.,MHF,100mm,L1+G1 & L2+E5b+G2
Wireless Applicationu2009
GNSS
Mounts Tou2009
印刷电路板
Mounting Typeu2009
Adhesive
Antenna Connector Typeu2009
MHF
Cable Lengthu2009
.1u2009mu2009[u2009.33u2009ftu2009]
2108853-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。