TE Connectivity 2110304-5
- 收藏
- 对比
2110304-5
2460-2110304-5
可插拔连接器
--
大陆
立即发货

SFP, SFP & zSFP , Cage, Data Rate (Max) 16 Gb/s, Internal/External EMI Springs, SFP , Not Optional, 1 x 1, Through Hole - Solder, 1 Port
1最小包装量--
2110304-5详情
TE Connectivity 2110304-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2110304-5
TE Internal Description
SFP+ 1X1 CAGE ASSEMBLY, SOLDER TAIL
Pluggable I/O Product Typeu2009
Cage
Data Rate (Max)u2009(Gb/s)
16
EMI Containment Feature Typeu2009
Internal/External EMI Springs
Pluggable I/O Applicationsu2009
SFP+
Lightpipe Optionsu2009
Not Optional
2110304-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。