TE Connectivity 2-1106465-4
- 收藏
- 对比
2-1106465-4
2460-2-1106465-4
集成电路(IC)
--
大陆
立即发货

AMP2-1106465-4 - Bulk (Alt: 2-1106465-4)
1最小包装量--
2-1106465-4详情
TE Connectivity 2-1106465-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
20 Weeks, 5 Days
Manufacturer Part Number
2-1106465-4
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
2.25
Manufacturer Series
1106465
For Use With
HTS Series Heavy Duty Rectangular Connectors
Operating Temp Range
-40C to 125C
Package
Box
厂商
TE Connectivity
Product Status
活跃
包装
Box
系列
*
类型
Hood
Reach合规守则
compliant
Brand Name
HTS
连接器支持类型
连接器附件
家人
HB.24
产品长度
120 mm
2-1106465-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。