TE Connectivity 2110842-6
- 收藏
- 对比
2110842-6详情
TE Connectivity 2110842-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Cable
材料
PO, Polyolefin
房屋材料
Aluminum
Manufacturer
Grace Technologies
Manufacturer Part Number
P-H7-M3RE3
Number of Outlets
(1) Continental European Receptacle
RoHS
Compliant
Package
Bulk
厂商
TE Connectivity
Product Status
活跃
系列
*
颜色
Black
知识产权评级
IP65
2110842-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。