TE Connectivity 2111021-3
- 收藏
- 对比
2111021-3
2460-2111021-3
套管 - 音频连接器
--
大陆
立即发货

Fp Kit, Nlbl, Sgl Gng, 1P, Wht, 2111021-3
1最小包装量--
2111021-3详情
TE Connectivity 2111021-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
PC, Polycarbonate
Type of electrical connection of main circuit
Frame clamp
Adjustment range undelayed short-circuit release
600 - 1000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
80 - 100
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
100
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
RoHS
Compliant
颜色
White
方向
Vertical
弱电
Compliant
端口的数量
1
2111021-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。