TE Connectivity 211111-2
- 收藏
- 对比
211111-2
2460-211111-2
D-Sub,D 形连接器 - 外壳
--
大陆
立即发货

Conn D-Subminiature PL 1Power/11Signal POS Crimp ST Cable Mount 1 Port
1最小包装量--
211111-2详情
TE Connectivity 211111-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
Brass
房屋材料
Brass
RoHS
Compliant
包装
Bulk
连接器类型
Plug
性别
Male
方向
Straight
弱电
Compliant
镀层
Gold
孔直径
3.05 mm
211111-2拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。