TE Connectivity 211159-4
- 收藏
- 对比
211159-4
2460-211159-4
D 形连接器
--
大陆
立即发货

Subminiature D Pin/Socket Connectors for MIL-C-24308 and MIL-C-39029
1最小包装量--
211159-4详情
TE Connectivity 211159-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Circuit Applications
Power
Contact Materials
Bronze
RoHS
Non-Compliant
终端
Crimp
连接器类型
Pin
触点样式
Power
最大额定电流
32 A
211159-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。