TE Connectivity 2-1123722-0
- 收藏
- 对比
2-1123722-0
2460-2-1123722-0
端子板 - 线对板
--
大陆
立即发货

Housing, Plug, Wire-to-Board, 10 Position, 3.96 mm [.156 in] Centerline, Crimp, 1 Row, Yellow, Mating Retention, Wire & Cable, Economy Power
1最小包装量--
2-1123722-0详情
TE Connectivity 2-1123722-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2-1123722-0
TE Internal Description
3.96 EP PLUG HSG 10P(YELLOW)
Connector Product Typeu2009
Housing
Connector & Housing Typeu2009
Plug
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
10
Centerline (Pitch)u2009
3.96u2009mmu2009[u2009.156u2009inu2009]
2-1123722-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。