TE Connectivity 2112609-2
- 收藏
- 对比
2112609-2
2460-2112609-2
可插拔连接器
--
大陆
立即发货

Data Connectivity Housings, Housing for Female Terminals, B, Wire-to-Wire, 2 Position, 3.15 in [8 mm] Centerline, Cable Exit Angle 180°, Crimp
1最小包装量--
2112609-2详情
TE Connectivity 2112609-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2112609-2
TE Internal Description
2POS,FAKRA II,PLUG,REC HSG,ASSY,CODB
Connector & Housing Typeu2009
内螺纹端子外壳
Mating Pin Diameteru2009
.5u2009mmu2009[u2009.02u2009inu2009]
Connector Codeu2009
B
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
2
2112609-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。