TE Connectivity 211528-2
- 收藏
- 对比
211528-2
2460-211528-2
套管 - 音频连接器
--
大陆
立即发货

D-Sub Standard Connectors RCPT,FB,109,4,CONT AMPLIMITE, ASSY
1最小包装量--
211528-2详情
TE Connectivity 211528-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
Steel
Package
Bulk
厂商
PEI-Genesis
Product Status
活跃
Shell Sizes
4 (C)
Factory Pack QuantityFactory Pack Quantity
25
Mounting Styles
Wire
Contact Materials
铍铜
Part # Aliases
M24308/2-345F M24308
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
RoHS
N
系列
*
定位的数量
37 Position
子类别
D-Sub Connectors
终端样式
Crimp
产品类别
D-Sub Connectors - Standard Density
外壳电镀
Zinc
产品类别
D-Sub Standard Connectors
211528-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。