TE Connectivity 2118309-3
- 收藏
- 对比
2118309-3
2460-2118309-3
RF/IF,射频/中频和 RFID
--
大陆
立即发货

Antenna, Bluetooth / Wi-Fi / ZigBee, Non Conductive Surface, Adhesive, MHF, Cable Length .16 ft [.05 m], Embedded, Thin PCB
1最小包装量--
2118309-3详情
TE Connectivity 2118309-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2118309-3
TE Internal Description
DUAL BAND WIFI, 2.4 & 5GHZ, PCB W/CABLE
Wireless Applicationu2009
Bluetooth, Wi-Fi, WLAN, ZigBee
Mounts Tou2009
Non Conductive Surface
Mounting Typeu2009
Adhesive
Antenna Connector Typeu2009
MHF
Cable Lengthu2009
.05u2009mu2009[u2009.16u2009ftu2009]
2118309-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。