TE Connectivity 2122AH2SJ
- 收藏
- 对比
2122AH2SJ
2460-2122AH2SJ
继电器
--
大陆
立即发货

Time Delay Relays, External Screw, 120 VAC Input, Timing Range (Off-Time) 5 – 180 seconds, 10@120 A / 5@240 A, Off-Delay, Agastat 2100 Series
1最小包装量--
2122AH2SJ详情
TE Connectivity 2122AH2SJ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Time Delay Relay Input Voltageu2009(VAC)
120
Type of Controlu2009
External Screw
TE Internal Description
2122AH2SJ=RLY,MINI,OFF,2P,HER
TE Internal #
1423153-9
Timing Range (Off-Time)u2009(seconds)
5 – 180
Time Delay Relay Contact Current Ratingu2009(A)
10@120, 5@240
Mode of Operationu2009
Off-Delay
2122AH2SJ拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。