TE Connectivity 21243
- 收藏
- 对比
21243
2460-21243
面板仪表
--
大陆
立即发货

THERMOCOUPLE, Thermocouple Type:K, Sensing Temperature Min:-, Sensing Temperature Max:-, Sensor Body Material:Stainless Steel, Lead Length:48, Product Range:-, Accessory Type:Metal Transition Assembly, Features:Metal Transition RoHS Compliant
1最小包装量--
添加到询价列表
21243详情
TE Connectivity 21243重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
0个相似型号
21243拓展信息
16165
TE Connectivity
M242-155-G-RN-ZH-C5
TE Connectivity
17622
TE Connectivity
17625
TE Connectivity
179-14
TE Connectivity
E243-01V-G-RS-RS
TE Connectivity
17477
TE Connectivity
363-01VA-MTMT
TE Connectivity
INT-1222-S-010
TE Connectivity
21652
TE Connectivity







哦! 它是空的。