TE Connectivity 212491-5
- 收藏
- 对比
212491-5
2460-212491-5
D-Sub,D 形连接器 - 外壳
--
大陆
立即发货

Conn Housing PL 5Coaxial POS Crimp ST Panel Mount
1最小包装量--
212491-5详情
TE Connectivity 212491-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Panel
外壳材料
Steel
RoHS
Compliant
包装
Bulk
连接器类型
Plug
性别
Male
方向
Straight
弱电
Non-Compliant
镀层
Copper, Lead, Tin
辐射硬化
无
212491-5拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。