TE Connectivity 212618-2
- 收藏
- 对比
212618-2
2460-212618-2
套管 - 电源连接器
--
大陆
立即发货

Power Contacts, Contact, Gold, 14 AWG Wire Size, 2 – 2.15 mm² Wire Size, Wire-to-Wire, 1 Position, Wire & Cable, Crimp, Signal, Pin, AMP Type II
1最小包装量--
212618-2详情
TE Connectivity 212618-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector Systemu2009
Wire-to-Wire
Wire Sizeu2009(mm²)
2 – 2.15
Wire Sizeu2009(AWG)
14
Contact Mating Area Plating Materialu2009
Gold
Power Contact Typeu2009
Contact
TE Internal Description
PIN CONT ASSY,SZ 16,TYPE II
TE Internal #
212618-2
212618-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。