TE Connectivity 2129115-1
- 收藏
- 对比
2129115-1
2460-2129115-1
套管 - 音频连接器
--
大陆
立即发货

SATA, Plug, Cable-to-Board, 31 Position, 6P 7P 18P, Slimline Profile, Right Angle, Through Hole - Solder / Surface Mount, 2 Row, 2 Port, Top
1最小包装量--
2129115-1详情
TE Connectivity 2129115-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Configurationu2009
6P + 7P + 18P
Number of Positionsu2009
31
Connector Systemu2009
Cable-to-Board
Connector & Housing Typeu2009
Plug
SATA Connector Typeu2009
SATA
TE Internal Description
PLUG ASSY, SLIMLINE SATA PLUS
TE Internal #
2129115-1
2129115-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。