TE Connectivity 2-1318384-6
- 收藏
- 对比
2-1318384-6
2460-2-1318384-6
端子板 - 线对板
--
大陆
立即发货

PCB Mount Header, Horizontal, Wire-to-Board, 40 Position, 2.2 mm [.087 in] Centerline, Fully Shrouded, Tin, AMP 0.64 Connector System
1最小包装量--
2-1318384-6详情
TE Connectivity 2-1318384-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
PCB Mount Orientationu2009
Horizontal
Sealableu2009
无
Centerline (Pitch)u2009
2.2u2009mmu2009[u2009.087u2009inu2009]
Number of Positionsu2009
40
Connector Systemu2009
Wire-to-Board
TE Internal Description
025 40POS CAP ASSY H TIN
TE Internal #
2-1318384-6
2-1318384-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。