TE Connectivity 2-1355587-4
- 收藏
- 对比
2-1355587-4
2460-2-1355587-4
集成电路(IC)
--
大陆
立即发货

AMP MODU II PIN HEADER 32 POS ASSY
1最小包装量--
2-1355587-4详情
TE Connectivity 2-1355587-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Series
1355587
Contact Materials
未说明
Contact Finish Mating
未说明
Risk Rank
5.77
Ihs Manufacturer
TE CONNECTIVITY LTD
Part Life Cycle Code
活跃
Rohs Code
有
Manufacturer Part Number
2-1355587-4
连接器类型
板连接器
Reach合规守则
compliant
Brand Name
TE Connectivity
2-1355587-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。