TE Connectivity 213647-1
- 收藏
- 对比
213647-1
2460-213647-1
套管 - 电源连接器
--
大陆
立即发货

Busbar Connectors, Board-to-Bus Bar / Wire-to-Bus Bar, 1 Position, Bus Bar, Stainless Steel, Mating Alignment, Bag & Box, Right Angle, Copper Alloy
1最小包装量--
213647-1详情
TE Connectivity 213647-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
213647-1
TE Internal Description
AMP PDS BUSPLUG 125F3 SER
Connector Systemu2009
Board-to-Bus Bar, Wire-to-Bus Bar
Number of Positionsu2009
1
Connector & Contact Terminates Tou2009
母排
Mating Conductor Thicknessu2009
3.18u2009mmu2009[u2009.125u2009inu2009]
Housing Materialu2009
不锈钢
213647-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。