TE Connectivity 213684-1
- 收藏
- 对比
213684-1
2460-213684-1
背板连接器 - 外壳
--
大陆
立即发货

Conn Housing PL 34 POS Crimp ST Panel Mount Loose Piece
1最小包装量--
213684-1详情
TE Connectivity 213684-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
-
Body Orientation
Straight
Base/Housing Material
Phenolic
Mounting
面板安装
Unit Weight
5.283087 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
TE Connectivity
Brand
TE Connectivity
Tradename
M SERIES/V.35
RoHS
Details
系列
M
包装
Bulk
性别
Plug
子类别
背板连接器
房屋颜色
Black
产品类别
Rack & Panel Connectors
产品
Connectors
产品类别
Rack & Panel Connectors
产品长度
54.1 mm
213684-1拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。