TE Connectivity 213684-8
- 收藏
- 对比
213684-8
2460-213684-8
套管 - 音频连接器
--
大陆
立即发货

34P Plug Kit, M-series, Cc, Js
1最小包装量--
213684-8详情
TE Connectivity 213684-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Panel
房屋材料
Phenolic
Manufacturer Part Number
WE.1701
Manufacturer
Greenlee
RoHS
Non-Compliant
连接器类型
Plug
房屋颜色
Black
导线/电缆直径
-10.16 mm
213684-8拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。