TE Connectivity 2137182-1
- 收藏
- 对比
2137182-1
2460-2137182-1
可插拔连接器
--
大陆
立即发货

Housing for Female Terminals, Wire-to-Board / Wire-to-Device, 2 Position, .268 in [6.8 mm] Centerline, Natural, Signal, Hybrid
1最小包装量--
2137182-1详情
TE Connectivity 2137182-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2137182-1
TE Internal Description
2Pos MCP6.3 Plug HSG
Connector & Housing Typeu2009
内螺纹端子外壳
Mating Tab Widthu2009
5.8u2009mmu2009[u2009.228u2009inu2009]
Connector Systemu2009
Wire-to-Board, Wire-to-Device
Number of Positionsu2009
2
Centerline (Pitch)u2009
6.8u2009mmu2009[u2009.268u2009inu2009]
2137182-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。