TE Connectivity 2-1375820-6
- 收藏
- 对比
2-1375820-6
2460-2-1375820-6
端子板 - 线对板
--
大陆
立即发货

Housing, Receptacle, Wire-to-Wire, 26 Position, 2.54 mm [.1 in] Centerline, Crimp, 1 Row, Natural, Mating Retention, Wire & Cable, Power & Signal
1最小包装量--
2-1375820-6详情
TE Connectivity 2-1375820-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2-1375820-6
TE Internal Description
CST-100 II HOUSING 26 POS
Connector Product Typeu2009
Housing
Connector & Housing Typeu2009
Receptacle
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
26
Centerline (Pitch)u2009
2.54u2009mmu2009[u2009.1u2009inu2009]
2-1375820-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。