TE Connectivity 2-1376477-6
- 收藏
- 对比
2-1376477-6
2460-2-1376477-6
套管 - 音频连接器
--
大陆
立即发货

Wire-to-Board Connector Assemblies & Housings
1最小包装量--
2-1376477-6详情
TE Connectivity 2-1376477-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated surge voltage
6
Pollution degree
3
Nominal cross section conductor
1.5
Locking mechanism
Separate
Degree of protection (IP)
IP20
Colour outer sheath
Grey
2-1376477-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。