TE Connectivity 2138168-1
- 收藏
- 对比
2138168-1
2460-2138168-1
接触器(机电)
--
大陆
立即发货

Automotive Contactors, 12 VDC Coil Voltage, None, None, 450 VDC Rated Voltage, 660 A Contact Limiting Breaking Current, EVC 135 Main Contactor
1最小包装量--
2138168-1详情
TE Connectivity 2138168-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2138168-1
TE Internal Description
EVC135, RELAY, SIDE MOUNT
Rated Coil Voltageu2009(VDC)
12
Contact Current Classu2009(A)
100 – 134
Coil Suppressu2009
None
Relay Terminal Typeu2009
None
Rated Voltageu2009(VDC)
450
2138168-1拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。