TE Connectivity 213845-2
- 收藏
- 对比
213845-2
2460-213845-2
套管 - 电源连接器
--
大陆
立即发货

Power Contacts, Contact, 600 VAC, 600 VDC, Gold, 14 – 12 AWG Wire Size, 2 – 3 mm² Wire Size, Wire & Cable, Crimp, Power, Pin, AMP POWERBAND
1最小包装量--
213845-2详情
TE Connectivity 213845-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
213845-2
TE Internal Description
POWERBAND PIN ASY 14-12 STRIP
Power Contact Typeu2009
Contact
Operating Voltageu2009(VAC)
600
Operating Voltageu2009(VDC)
600
Contact Mating Area Plating Materialu2009
Gold
Wire Sizeu2009(AWG)
14 – 12
213845-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。