TE Connectivity 213902-2
- 收藏
- 对比
213902-2
2460-213902-2
圆形连接器
--
大陆
立即发货

Unscreened Circular Connector Backshells & Clamps, Cable Clamp, Size 17, Straight, Bulk, 15/16-20, AMP CPC
1最小包装量--
213902-2详情
TE Connectivity 213902-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Protective Coveru2009
Without
Accepts Cable Diameter (Max)u2009
17.86u2009mmu2009[u2009.703u2009inu2009]
Body Orientationu2009
Straight
Compatible With Circular Connector Shell Sizeu2009
17
Backshell & Clamp Accessory Typeu2009
电缆夹
TE Internal Description
CPC CBL CLMP KIT,LRG,SZ17,BULK
TE Internal #
213902-2
213902-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。