TE Connectivity 213931-3
- 收藏
- 对比
213931-3
2460-213931-3
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Housing, Receptacle, Cable-to-Cable, 34 Position, 3.81 mm [.15 in] Centerline, Wire & Cable, UL 94V-0, AMP M Series
1最小包装量--
213931-3详情
TE Connectivity 213931-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
213931-3
TE Internal Description
M-SERIES KIT,V.35,34P,UNASSM
Rectangular Power Connector Typeu2009
Housing
Connector & Housing Typeu2009
Receptacle
Connector Systemu2009
Cable-to-Cable
Number of Positionsu2009
34
Centerline (Pitch)u2009
3.81u2009mmu2009[u2009.15u2009inu2009]
213931-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。