TE Connectivity 2-1393680-5
- 收藏
- 对比
2-1393680-5
2460-2-1393680-5
同轴连接器(射频)
--
大陆
立即发货

RF Plugs & Jacks, DIN 1.6/5.6 Connectors RF Interface, Jack, 75 Ω, 6YCC(St)6Y 0.4/1.6, Screw / Snap-On, 8 GHz Operating Frequency, Cable-to-Cable
1最小包装量--
2-1393680-5详情
TE Connectivity 2-1393680-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2-1393680-5
TE Internal Description
V23612A 602G 73=GEHAEUSEKUPPLE
Alias #
AMP-2-1393680-5
RF Interfaceu2009
DIN 1.6/5.6 Connectors
RF Connector Styleu2009
Jack
RF Connector Mated Outer Diameter (Approximate)u2009
10.8u2009mmu2009[u2009.425u2009inu2009]
Impedanceu2009(Ω)
75
Compatible With RF Cable Typeu2009
6YCC(St)6Y 0.4/1.6
2-1393680-5拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。