TE Connectivity 2-1393812-5
- 收藏
- 对比
2-1393812-5
2460-2-1393812-5
信号继电器,高达 2 A
--
大陆
立即发货

Low Signal Relays - PCB V23054C 28C101
1最小包装量--
2-1393812-5详情
TE Connectivity 2-1393812-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Compliant
Factory Pack QuantityFactory Pack Quantity
5
Mounting Styles
Socket
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
终端
Plug
子类别
Relays
投掷配置
DPDT
触点终端
插针
触点形式
DPDT (2 Form C)
产品类别
PCB继电器
线圈型
Non-Latching
产品
通信继电器
产品类别
Low Signal Relays - PCB
2-1393812-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。