TE Connectivity 2-1393818-4
- 收藏
- 对比
2-1393818-4
2460-2-1393818-4
继电器
--
大陆
立即发货

Signal Relays, 150 VDC Contact Voltage, 125 VAC Contact Voltage, 140 mW Coil Power (DC), Printed Circuit Board, Axicom Cradle Relay N
1最小包装量--
2-1393818-4详情
TE Connectivity 2-1393818-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2-1393818-4
TE Internal Description
V23162A 704F106
Alias #
V23162A 704F106
Contact Voltage Ratingu2009(VAC)
125
Contact Voltage Ratingu2009(VDC)
150
Signal Relay Coil Power Rating (DC)u2009(mW)
140
Isolation (HF Parameter)u2009
-20.7dB @ 900MHz, -39dB @ 100MHz
Insertion Loss (HF Parameter)u2009
-.02dB @ 100MHz, -.27dB @ 900MHz
2-1393818-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。