TE Connectivity 213982-1
- 收藏
- 对比
213982-1
2460-213982-1
圆形连接器
--
大陆
立即发货

Unscreened Circular Connector Backshells & Clamps, Cable Clamp, Size 13, Right Angle, Package, 3/4-20 UNEF-2B, AMP CPC
1最小包装量--
213982-1详情
TE Connectivity 213982-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
213982-1
TE Internal Description
R/A STRN RELIEF KIT,SZ 13,CPC
Backshell & Clamp Accessory Typeu2009
电缆夹
Compatible With Circular Connector Shell Sizeu2009
13
Body Orientationu2009
直角
Accepts Cable Diameter (Max)u2009
9.14u2009mmu2009[u2009.36u2009inu2009]
Protective Coveru2009
Without
213982-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。