TE Connectivity 2141040-2
- 收藏
- 对比
2141040-2
2460-2141040-2
可插拔连接器
--
大陆
立即发货

Hard Wired Boxes with Busbars, Type A Fuse Fuse Type, 14 Fuses (Minimum), 7, 14 Position, Modular Hard Wired Fuse and Relay Box
1最小包装量--
2141040-2详情
TE Connectivity 2141040-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Positionsu2009
14
Connector Systemu2009
Wire-to-Device
Number of Fuses with Common Lineu2009
7
Number of Fuses (Minimum)u2009
14
Fuse Typeu2009
Type A Fuse
TE Internal Description
FUSE BOX ASSY,HARD WIRED,TYPE A
TE Internal #
2141040-2
2141040-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。